TE Connectivity 280609-1 PCB Header
TE Connectivity 280609-1 PCB Header
2 Pos 1 Row Straight Header, 5A, Tin Plated, Through Hole Product overview: 280609-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280609-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 906133-280609-1
Series: AMPMODU Mod I
Features: Connector Header Through Hole 2 position 0.156" (3.96mm)
Package: Bulk
Mounting: Through Hole
Family Name: 280609
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -280609-1-SI, 280609-1-ND, A121764
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5091714P | 5091714 | 316-280609-1 | A121764-ND | 906133-280609-1 |
| Product Name | PCB Headers | PCB Headers | Through-Hole 5A Electronic Connector | Headers, Male Pins | Rectangular Connectors - 280609-1 |
| Geometry | Straight | Straight; Straight | |||
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | ||
| Termination | Solder | Through Hole | |||
| Mounting | Through hole | Through Hole | Through Hole |