TE Connectivity Rectangular Wire & Cable Connectors & Housings 280595

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 280595 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
280595
Rectangular Wire & Cable Connectors & Housings 280595
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • UL Flammability Rating : UL 94V-1

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Wire Housings & Plugs - 5091708P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
5091708P
Wire Housings & Plugs 5091708P
TE Connectivity 280595 Connector Housing

TE Connectivity 280595 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1735350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1735350
Wire Housings & Plugs 1735350
TE Connectivity 280595 Connector Housing

TE Connectivity 280595 Connector Housing

Supplier's Site
Rectangular Connector Housings - A121754-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A121754-ND
Rectangular Connector Housings A121754-ND
"12 Rectangular Connectors - Housings Receptacle Green 0.156"" (3.96mm)"

"12 Rectangular Connectors - Housings Receptacle Green 0.156"" (3.96mm)"

Buy Now Datasheet
Amp Modu Mod I Recept Hsg Rohs Compliant Amp - Te Connectivity - 17R9187 - Newark, An Avnet Company
Chicago, IL, United States
Amp Modu Mod I Recept Hsg Rohs Compliant Amp - Te Connectivity
17R9187
Amp Modu Mod I Recept Hsg Rohs Compliant Amp - Te Connectivity 17R9187
AMP MODU MOD I RECEPT HSG ROHS COMPLIANT: YES

AMP MODU MOD I RECEPT HSG ROHS COMPLIANT: YES

Supplier's Site Datasheet
Amp Modu Mod I Recept Hsg Rohs Compliant Amp - Te Connectivity - 41AJ6935 - Newark, An Avnet Company
Chicago, IL, United States
Amp Modu Mod I Recept Hsg Rohs Compliant Amp - Te Connectivity
41AJ6935
Amp Modu Mod I Recept Hsg Rohs Compliant Amp - Te Connectivity 41AJ6935
AMP MODU MOD I RECEPT HSG ROHS COMPLIANT: YES

AMP MODU MOD I RECEPT HSG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 280595 280595 5091708P 1735350 A121754-ND 17R9187
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Amp Modu Mod I Recept Hsg Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-0528-012-7005-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Ribbon Cable Connectors - 102321-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers