TE Connectivity Rectangular Wire & Cable Connectors & Housings 280591

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 280591 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
280591
Rectangular Wire & Cable Connectors & Housings 280591
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards UL Flammability Rating : UL 94V-1 Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • UL Flammability Rating : UL 94V-1

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
Buy Now
Wire Housings & Plugs - 5091657P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
5091657P
Wire Housings & Plugs 5091657P
TE Connectivity 280591 Connector Housing

TE Connectivity 280591 Connector Housing

Supplier's Site
Rectangular Connector Housings - A121752-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A121752-ND
Rectangular Connector Housings A121752-ND
"4 Rectangular Connectors - Housings Receptacle Green 0.156"" (3.96mm)"

"4 Rectangular Connectors - Housings Receptacle Green 0.156"" (3.96mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 280591 5091657P A121752-ND 280591
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector Backshells - 7242368 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1028-024-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Automotive Connector Backshells - 7242399 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers