TE Connectivity Wire-To-Board Connector, Receptacle, 2 Position, 1 Row; Product Range Amp Te Connectivity 280590

Description
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 1 ROW; Product Range:AMPMODU MOD 1; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:AMPMODU MOD 1 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 1 ROW; Product Range:AMPMODU MOD 1; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:AMPMODU MOD 1 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Receptacle, 2 Position, 1 Row; Product Range Amp Te Connectivity - 39K1813 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Receptacle, 2 Position, 1 Row; Product Range Amp Te Connectivity
39K1813
Wire-To-Board Connector, Receptacle, 2 Position, 1 Row; Product Range Amp Te Connectivity 39K1813
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 1 ROW; Product Range:AMPMODU MOD 1; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:AMPMODU MOD 1 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 1 ROW; Product Range:AMPMODU MOD 1; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3.96mm; For Use With:AMPMODU MOD 1 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39K1813
Product Name Wire-To-Board Connector, Receptacle, 2 Position, 1 Row; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details