TE Connectivity Wire-to-Board Connector Contacts 280530-6

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness (MICM) : .8 Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness (MICM) : .8 Dimensions Accepts Insulation Diameter Range : 1 - 1.55 MM  [.039 - .061 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254.1 - 642.5 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness (MICM) : .8 Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness (MICM) : .8 Dimensions Accepts Insulation Diameter Range : 1 - 1.55 MM  [.039 - .061 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254.1 - 642.5 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Connector Contacts - 280530-6 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Connector Contacts
280530-6
Wire-to-Board Connector Contacts 280530-6
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Thickness (MICM) : .8 Contact Type : Socket Mating Square Post Dimension : .64 MM  [.025 INCH ] Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Thickness (MICM) : .8 Dimensions Accepts Insulation Diameter Range : 1 - 1.55 MM  [.039 - .061 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254.1 - 642.5 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 20000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Thickness (MICM) : .8
  • Contact Type : Socket
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Thickness (MICM) : .8

Dimensions


  • Accepts Insulation Diameter Range : 1 - 1.55 MM  [.039 - .061 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 254.1 - 642.5

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 20000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 280530-6
Product Name Wire-to-Board Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-0 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Splices - 1-1627140-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details