TE Connectivity ™ Crimp Contacts 280530-1

Description
TE Connectivity 280530-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 280530-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6689393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6689393
Crimp Contacts 6689393
TE Connectivity 280530-1 Crimp Terminal

TE Connectivity 280530-1 Crimp Terminal

Supplier's Site
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts - 280530-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
280530-1
Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts 280530-1
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts Contact Finish Thickness: 16.0µin (0.41µm) Package: Tape & Reel (TR) Cut Tape (CT) Contact Termination: Crimp Pin or Socket: Socket Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Contact Finish Thickness: 16.0µin (0.41µm)
Package: Tape & Reel (TR) Cut Tape (CT)
Contact Termination: Crimp
Pin or Socket: Socket
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts
Product Number 6689393 280530-1
Product Name Crimp Contacts Connectors, Interconnects Rectangular Connectors Rectangular Connector Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
Automotive Terminals - 1-2177908-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
OD / Width 0.0197 inch (0.5000 mm)
View Details