TE Connectivity 280522-2 PCB Header
TE Connectivity 280522-2 PCB Header
TE Connectivity 280522-2 PCB Header
"Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)"
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 2329937 | 2329937P | 1648593 | A106418-ND |
| Product Name | PCB Headers | PCB Headers | PCB Headers | Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | ||
| Geometry | Right Angle; Right angle | Right Angle | Right Angle; Right angle | |
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through hole | Through Hole, Right Angle |