TE Connectivity Headers, Male Pins 280521-2

Description
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A106685-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A106685-ND
Headers, Male Pins A106685-ND
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"

"Connector Header Through Hole 24 position 0.100"" (2.54mm)"

Buy Now Datasheet
PCB Headers - 2329886P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2329886P
PCB Headers 2329886P
TE Connectivity 280521-2 PCB Header

TE Connectivity 280521-2 PCB Header

Supplier's Site
PCB Headers - 1638689 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1638689
PCB Headers 1638689
TE Connectivity 280521-2 PCB Header

TE Connectivity 280521-2 PCB Header

Supplier's Site
PCB Headers - 2329886 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2329886
PCB Headers 2329886
TE Connectivity 280521-2 PCB Header

TE Connectivity 280521-2 PCB Header

Supplier's Site
Connector, Header, 2.54Mm, 24 Position; Connector Systems Amp - Te Connectivity - 02M0090 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2.54Mm, 24 Position; Connector Systems Amp - Te Connectivity
02M0090
Connector, Header, 2.54Mm, 24 Position; Connector Systems Amp - Te Connectivity 02M0090
CONNECTOR, HEADER, 2.54MM, 24 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2.54MM, 24 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

Supplier's Site
2X12P Modu Ii Shrd Hdr, St, 0.38Au Amp - Te Connectivity - 41AJ6933 - Newark, An Avnet Company
Chicago, IL, United States
2X12P Modu Ii Shrd Hdr, St, 0.38Au Amp - Te Connectivity
41AJ6933
2X12P Modu Ii Shrd Hdr, St, 0.38Au Amp - Te Connectivity 41AJ6933
2X12P MODU II SHRD HDR, ST, 0.38AU

2X12P MODU II SHRD HDR, ST, 0.38AU

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106685-ND 2329886P 1638689 2329886 02M0090 41AJ6933
Product Name Headers, Male Pins PCB Headers PCB Headers PCB Headers Connector, Header, 2.54Mm, 24 Position; Connector Systems Amp - Te Connectivity 2X12P Modu Ii Shrd Hdr, St, 0.38Au Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector Wire to Board Connector
Mounting Through Hole Through hole Through hole
Voltage Rating 40 volts
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data