"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
TE Connectivity 280521-1 PCB Header
TE Connectivity 280521-1 PCB Header
TE Connectivity 280521-1 PCB Header
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106416-ND | 5092335 | 5092335P |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector | |
| Mounting | Through Hole | Through hole | |
| Voltage Rating | 40 volts | ||
| Current Rating | 3.0 amps |