TE Connectivity PCB Headers 280520-1

Description
TE Connectivity 280520-1 PCB Header
Request a Quote Datasheet
Description
TE Connectivity 280520-1 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 5092278P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5092278P
PCB Headers 5092278P
TE Connectivity 280520-1 PCB Header

TE Connectivity 280520-1 PCB Header

Supplier's Site
PCB Headers - 5092278 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5092278
PCB Headers 5092278
TE Connectivity 280520-1 PCB Header

TE Connectivity 280520-1 PCB Header

Supplier's Site
PCB Headers - 1649348 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1649348
PCB Headers 1649348
TE Connectivity 280520-1 PCB Header

TE Connectivity 280520-1 PCB Header

Supplier's Site
Headers, Male Pins - A106414-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A106414-ND
Headers, Male Pins A106414-ND
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"

"Connector Header Through Hole 12 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 5092278P 5092278 1649348 A106414-ND
Product Name PCB Headers PCB Headers PCB Headers Headers, Male Pins
Geometry Straight Straight; Straight Straight; Straight
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header
Termination Solder Solder
Mounting Through hole Through hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-103749-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Headers, Receptacles, Female Sockets - 2262-A79649-001-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Current Rating 1.0 amps
View Details
PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Screw Connectors - 36-1251-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details