TE Connectivity Housing, Receptacle, 12Pos, 2.54Mm; Product Range Amp Te Connectivity 280514

Description
HOUSING, RECEPTACLE, 12POS, 2.54MM; Product Range:AMPMODU II Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU II Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Description
HOUSING, RECEPTACLE, 12POS, 2.54MM; Product Range:AMPMODU II Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU II Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Receptacle, 12Pos, 2.54Mm; Product Range Amp Te Connectivity - 71Y9722 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, 12Pos, 2.54Mm; Product Range Amp Te Connectivity
71Y9722
Housing, Receptacle, 12Pos, 2.54Mm; Product Range Amp Te Connectivity 71Y9722
HOUSING, RECEPTACLE, 12POS, 2.54MM; Product Range:AMPMODU II Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU II Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

HOUSING, RECEPTACLE, 12POS, 2.54MM; Product Range:AMPMODU II Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:2.54mm; For Use With:AMPMODU II Series Socket Contacts; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 71Y9722
Product Name Housing, Receptacle, 12Pos, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details