TE Connectivity Wire-To-Board Connector, Receptacle, 8 Position, 2 Row; Product Range Amp Te Connectivity 280513

Description
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2 ROW; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:18Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2 ROW; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:18Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Receptacle, 8 Position, 2 Row; Product Range Amp Te Connectivity - 39K1807 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Receptacle, 8 Position, 2 Row; Product Range Amp Te Connectivity
39K1807
Wire-To-Board Connector, Receptacle, 8 Position, 2 Row; Product Range Amp Te Connectivity 39K1807
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2 ROW; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:18Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 8 POSITION, 2 ROW; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:18Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39K1807
Product Name Wire-To-Board Connector, Receptacle, 8 Position, 2 Row; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details