TE Connectivity Rectangular Wire & Cable Connectors & Housings 280512

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 3.1 MM  [.12 INCH ] Connector Length : 7.1 MM  [.28 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Latching Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 3.1 MM  [.12 INCH ] Connector Length : 7.1 MM  [.28 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Latching Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 280512 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
280512
Rectangular Wire & Cable Connectors & Housings 280512
Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 3.1 MM  [.12 INCH ] Connector Length : 7.1 MM  [.28 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Latching Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 3.1 MM  [.12 INCH ]
  • Connector Length : 7.1 MM  [.28 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Detent Latching
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Housings - 280512-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
280512-ND
Rectangular Connector Housings 280512-ND
"9 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"9 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Ampmodu Ii Rec. Hsg, Single Row, 9 Pos. Amp - Te Connectivity - 36AC2624 - Newark, An Avnet Company
Chicago, IL, United States
Ampmodu Ii Rec. Hsg, Single Row, 9 Pos. Amp - Te Connectivity
36AC2624
Ampmodu Ii Rec. Hsg, Single Row, 9 Pos. Amp - Te Connectivity 36AC2624
AMPMODU II REC. HSG, SINGLE ROW, 9 POS.

AMPMODU II REC. HSG, SINGLE ROW, 9 POS.

Supplier's Site
9 Pos .100Sr Modu- Rohs Compliant Amp - Te Connectivity - 93F5572 - Newark, An Avnet Company
Chicago, IL, United States
9 Pos .100Sr Modu- Rohs Compliant Amp - Te Connectivity
93F5572
9 Pos .100Sr Modu- Rohs Compliant Amp - Te Connectivity 93F5572
9 POS .100SR MODU- ROHS COMPLIANT: YES

9 POS .100SR MODU- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 280512 280512 280512-ND 36AC2624
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Ampmodu Ii Rec. Hsg, Single Row, 9 Pos. Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103957-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
6 suppliers
Header - 02560389-006 - Richardson RFPD
TE Connectivity
View Details
2 suppliers