TE Connectivity 280509-2 PCB Header
TE Connectivity 280509-2 PCB Header
TE Connectivity 280509-2 PCB Header
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
Connector Systems:Wire-to-Boar
18 POS .100DR MODU
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5092357 | 5092357P | 1639447 | A106413-ND | 12H8072 | 76AC5167 |
| Product Name | PCB Headers | PCB Headers | PCB Headers | Headers, Male Pins | Connector Systems Amp - Te Connectivity | 18 Pos .100Dr Modu- Amp - Te Connectivity |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |||
| Geometry | Straight; Straight | Straight | Straight; Straight | |||
| Termination | Solder | Solder | Through Hole Straight | |||
| Mounting | Through hole | Through hole | Through Hole |