TE Connectivity 280508-2 PCB Header
TE Connectivity 280508-2 PCB Header
TE Connectivity 280508-2 PCB Header
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
MOD II THERMOSET DR ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1642573 | 7189526P | 7189526 | A121763-ND | 12H8070 |
| Product Name | PCB Headers | PCB Headers | PCB Headers | Headers, Male Pins | Mod Ii Thermoset Dr Rohs Compliant Amp - Te Connectivity |
| Geometry | Straight; Straight | Straight | Straight; Straight | ||
| Termination | Solder | Solder | |||
| Mounting | Through hole | Through hole | Through Hole | ||
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header |