Connectors
TE Connectivity 280392-2 PCB Header
TE Connectivity 280392-2 PCB Header
"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 280392-2 | 1639446 | 5092509P | A113280-ND |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | |
| Geometry | Right Angle; Right angle | Right Angle | ||
| Termination | Solder | |||
| Mounting | Through hole | Through Hole, Right Angle | ||
| Connector Type | Header Connector; Header |