TE Connectivity 280390-1 PCB Header
TE Connectivity 280390-1 PCB Header
TE Connectivity 280390-1 PCB Header
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 5092458 | 5092458P | A106683-ND |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | |
| Geometry | Right Angle; Right angle | Right Angle | |
| Termination | Solder | ||
| Mounting | Through hole | Through Hole, Right Angle |