TE Connectivity PCB Headers 280389-2

Description
TE Connectivity 280389-2 PCB Header
Request a Quote Datasheet
Description
TE Connectivity 280389-2 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2329915 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2329915
PCB Headers 2329915
TE Connectivity 280389-2 PCB Header

TE Connectivity 280389-2 PCB Header

Supplier's Site
PCB Headers - 1354709 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1354709
PCB Headers 1354709
TE Connectivity 280389-2 PCB Header

TE Connectivity 280389-2 PCB Header

Supplier's Site
PCB Headers - 2329915P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2329915P
PCB Headers 2329915P
TE Connectivity 280389-2 PCB Header

TE Connectivity 280389-2 PCB Header

Supplier's Site
Headers, Male Pins - A113279-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A113279-ND
Headers, Male Pins A113279-ND
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"

Buy Now Datasheet
Conn, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 02M0086 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
02M0086
Conn, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity 02M0086
CONN, HEADER, 8POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

CONN, HEADER, 8POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2329915 2329915P A113279-ND 02M0086
Product Name PCB Headers PCB Headers Headers, Male Pins Conn, Header, 8Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector; Wire to Board Connector Header Connector; Header Wire to Board Connector
Geometry Right Angle; Right angle Right Angle
Termination Solder Through Hole Right Angle
Mounting Through hole Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Hard Metric, Standard - 2684-103968-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
2 suppliers
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details