"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
TE Connectivity 280389-1 PCB Header
TE Connectivity 280389-1 PCB Header
TE Connectivity 280389-1 PCB Header
2X4P MOD2 STIFTLEI
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106412-ND | 1355064 | 5092442P | 78M8872 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | 2X4P Mod2 Stiftlei Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through hole | ||
| Voltage Rating | 40 volts | |||
| Current Rating | 3.0 amps |