"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
TE Connectivity 280385-2 PCB Header
TE Connectivity 280385-2 PCB Header
2.54mm 2x8P Straight Shrouded Header, Male Pin, Gold/Tin Plating Product overview: 280385-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280385-2 can be used for catalog matching and distributor lookup.
MOD 2 POST SUPP. ROHS COMPLIANT: YES
2X8P AMPMODU II SHRD HDR,ST,0.38AU
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106410-ND | 1648592 | 2329870P | 316-280385-2 | 93F5550 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Electronic Connector | Mod 2 Post Supp. Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||||
| Mounting | Through Hole | Through hole | |||
| Voltage Rating | 40 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps |