16 Pos 2.54mm Wire to Board HDR, Male Pin, Tin Plated Product overview: 280385-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280385-1 can be used for catalog matching and distributor lookup.
TE Connectivity 280385-1 PCB Header
TE Connectivity 280385-1 PCB Header
TE Connectivity 280385-1 PCB Header
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 316-280385-1 | 5092307P | 1355060 | A106682-ND |
| Product Name | Electronic Connector | PCB Headers | PCB Headers | Headers, Male Pins |
| Gender | Male / Plug | |||
| Termination | Through Hole | Solder | ||
| Geometry | Straight | Straight; Straight | ||
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header |