TE Connectivity 280384-2 PCB Header
TE Connectivity 280384-2 PCB Header
TE Connectivity 280384-2 PCB Header
8 Pos 2.54mm Straight Thru-Hole Header, Male Pin, Gold Contact Product overview: 280384-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280384-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 906132-280384-2
Series: AMPMODU Mod II
Operating Temperature Range: -40°C ~ 80°C
Features: Connector Header Through Hole 8 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: 280384
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -280384-2-LSI, A106409, -280384-2-CSI, -280384-2-SI, 2803842, 280384-2-ND
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
WIRE TO BOARD CONNECTOR, HEADER, 8 POSITION, 2ROW; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2329864 | 2329864P | 316-280384-2 | 906132-280384-2 | A106409-ND | 02M0084 |
| Product Name | PCB Headers | PCB Headers | Electronic Connector | Rectangular Connectors - 280384-2 | Headers, Male Pins | Wire To Board Connector, Header, 8 Position, 2Row; Connector Systems Amp - Te Connectivity |
| Connector Type | Board to Board Connector; Wire to Board Connector | Rectangular Connectors, Heavy Duty | Header Connector; Header | Wire to Board Connector | ||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Through Hole | Through Hole Straight | |||
| Mounting | Through hole | Through Hole | Through Hole |