TE Connectivity 280384-1 PCB Header
TE Connectivity 280384-1 PCB Header
TE Connectivity 280384-1 PCB Header
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
Wire-To-Board Connector, Shrouded, AMPMODU Mod II Series, Through Hole, Header, 8, 2.54 mm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1355059 | 5092290P | A106408-ND | 02M0083 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Wire-To-Board Connector, Shrouded, Ampmodu Mod Ii Series, Through Hole, Header, 8, 2.54 Mm Rohs Compliant Amp - Te Connectivity |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | ||
| Geometry | Straight; Straight | Straight | ||
| Termination | Solder | |||
| Mounting | Through hole | Through Hole |