Manufacturer: TE Connectivity
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Series: AMPMODU Mod II
Package: Bulk
Termination: Solder
Number of Positions: 8
Voltage Rating: 40V
Conn Wire to Board HDR 8 POS 2.54mm Solder RA Thru-Hole Box Product overview: 280380-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280380-2 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
TE Connectivity 280380-2 PCB Header
TE Connectivity 280380-2 PCB Header
TE Connectivity 280380-2 PCB Header
AMP-MODU ASSY ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-280380-2 | A106405-ND | 4543854P | 1355027 | 93F5558 | |
| Product Name | Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins | Electronic Connector | Headers, Male Pins | PCB Headers | PCB Headers | Amp-Modu Assy Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | Board to Board Connector; Wire to Board Connector | |||
| Termination | Solder | Solder | ||||
| Voltage Rating | 40 volts | 40 volts | ||||
| Mounting | Through Hole, Right Angle | Through hole |