TE Connectivity 280380-1 PCB Header
TE Connectivity 280380-1 PCB Header
TE Connectivity 280380-1 PCB Header
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
8 Pos 2.54mm RA Thru-Hole Header, Male Pin, 3A, Tin Product overview: 280380-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280380-1 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 8 POSITION, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5092408P | 1648591 | 5092408 | A107039-ND | 316-280380-1 | 52R4124 |
| Product Name | PCB Headers | PCB Headers | PCB Headers | Headers, Male Pins | 3A Electronic Connector | Connector, Header, 8 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Geometry | Right Angle | Right Angle; Right angle | Right Angle; Right angle | |||
| Termination | Solder | Solder | Through Hole | Through Hole Right Angle | ||
| Mounting | Through hole | Through hole | Through Hole, Right Angle | |||
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector |