"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
TE Connectivity 280379-2 PCB Header
TE Connectivity 280379-2 PCB Header
TE Connectivity 280379-2 PCB Header
CONN, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
6P MODU II SHRD HDR, RT ANG, 0.38AU
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106681-ND | 1648590 | 4543832P | 4543832 | 52R4123 | 41AJ6927 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | PCB Headers | Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity | 6P Modu Ii Shrd Hdr, Rt Ang, 0.38Au Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector | Wire to Board Connector | |||
| Mounting | Through Hole, Right Angle | Through hole | Through hole | |||
| Voltage Rating | 40 volts | |||||
| Current Rating | 3.0 amps |