"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1123468-280379-1
Packaging: Bulk
Number of Positions: 6
Mounting Style: Through Hole, Right Angle
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Brass
Voltage Rating: 40V
Material Flammability Rating: UL94 V-0
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 118.1μin (3.00μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1μin (3.00μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 3 Wall
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.197"
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 80°C
Contact Length - Mating: 0.260" (6.60mm)
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
TE Connectivity 280379-1 PCB Header
TE Connectivity 280379-1 PCB Header
TE Connectivity 280379-1 PCB Header
6 Pos AMPMODU II Header, Male, 2.54mm Pitch, Right Angle, Tin Product overview: 280379-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280379-1 can be used for catalog matching and distributor lookup.
CONN, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106680-ND | 1123468-280379-1 | 5092391P | 1355063 | 316-280379-1 | 52R4122 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 280379-1 | PCB Headers | PCB Headers | Electronic Connector | Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Board to Board Connector; Wire to Board Connector | Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | Through hole | |||
| Voltage Rating | 40 volts | 40 volts | 40 volts | |||
| Current Rating | 3.0 amps | 3.0 amps |