TE Connectivity 280378-2 PCB Header
TE Connectivity 280378-2 PCB Header
TE Connectivity 280378-2 PCB Header
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
CONN, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2329909P | 2329909 | A106679-ND | 02M0080 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Conn, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Geometry | Right Angle | Right Angle; Right angle | ||
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Solder | Through Hole Right Angle | ||
| Mounting | Through hole | Through Hole, Right Angle |