The Connector, Header, 4Pos, 1Row, 2.54Mm (part number 12H8048) is a single row header designed for wire-to-board applications with a 2.54mm pitch spacing. It features four positions and is constructed from black thermoplastic material that meets UL 94V-0 flammability standards. The connector has brass contacts with a gold plating option, providing reliable electrical connections. It is rated for a current of up to 3A. This product is suitable for applications requiring a compact and efficient connection solution.
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
4P AMPMODU II Header, 2.54mm Pitch, RA, Tin, Male Pin, 3A, 40V Product overview: 280378-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 40V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 40V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280378-1 can be used for catalog matching and distributor lookup.
TE Connectivity 280378-1 PCB Header
TE Connectivity 280378-1 PCB Header
TE Connectivity 280378-1 PCB Header
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1123467-280378-1
Packaging: Bulk
Number of Positions: 4
Mounting Style: Through Hole, Right Angle
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Brass
Voltage Rating: 40V
Material Flammability Rating: UL94 V-0
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 118.1μin (3.00μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1μin (3.00μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 3 Wall
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.197"
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 80°C
Contact Length - Mating: 0.260" (6.60mm)
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
280378-1 ROHS COMPLIANT: YES
CONNECTOR, HEADER, 4POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106404-ND | 316-280378-1 | 5092385 | 5092385P | 1123467-280378-1 | 82AC1344 | 12H8048 |
| Product Name | Headers, Male Pins | 3A 40V Electronic Connector | PCB Headers | PCB Headers | Hard To Find - 280378-1 | 280378-1 Rohs Compliant Amp - Te Connectivity | Connector, Header, 4Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector | Wire to Board Connector | ||||
| Mounting | Through Hole, Right Angle | Through hole | Through Hole, Right Angle | ||||
| Voltage Rating | 40 volts | 40 volts | 40 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |