"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
TE Connectivity 280377-2 PCB Header
TE Connectivity 280377-2 PCB Header
TE Connectivity 280377-2 PCB Header
CONNECTOR, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A113278-ND | 2329892 | 2329892P | 02M0079 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Connector, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector | Board to Board Connector | |
| Mounting | Through Hole, Right Angle | Through hole | ||
| Voltage Rating | 40 volts | |||
| Current Rating | 3.0 amps |