"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
2 POS 2.54mm RA Thru-Hole Header, Male Pin, Tin Plated Product overview: 280377-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280377-1 can be used for catalog matching and distributor lookup.
TE Connectivity 280377-1 PCB Header
TE Connectivity 280377-1 PCB Header
TE Connectivity 280377-1 PCB Header
Manufacturer: TE Connectivity
Win Source Part Number: 906131-280377-1
Series: AMPMODU Mod II
Operating Temperature Range: -40°C ~ 80°C
Features: Connector Header Through Hole, Right Angle 2 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 280377
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A106678, -280377-1-SI, 280377-1-ND, 2803771, -280377-1-LSI
MOD II ROHS COMPLIANT: YES
CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106678-ND | 316-280377-1 | 5092379 | 5092379P | 906131-280377-1 | 12H8046 | 52R4120 |
| Product Name | Headers, Male Pins | Electronic Connector | PCB Headers | PCB Headers | Rectangular Connectors - 280377-1 | Mod Ii Rohs Compliant Amp - Te Connectivity | Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector | Rectangular Connectors, Heavy Duty | Wire to Board Connector | |||
| Mounting | Through Hole, Right Angle | Through hole | Through Hole, Right Angle | ||||
| Voltage Rating | 40 volts | ||||||
| Current Rating | 3.0 amps | 3.0 amps |