"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
TE Connectivity 280374-1 PCB Header
TE Connectivity 280374-1 PCB Header
TE Connectivity 280374-1 PCB Header
10P AMPMODU II SHRD HDR, ST, TIN
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106674-ND | 5092256P | 5092256 | 36AC2621 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | 10P Ampmodu Ii Shrd Hdr, St, Tin Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector | ||
| Mounting | Through Hole | Through hole | ||
| Voltage Rating | 40 volts | |||
| Current Rating | 3.0 amps |