"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
TE Connectivity 280373-1 PCB Header
TE Connectivity 280373-1 PCB Header
TE Connectivity 280373-1 PCB Header
WIRE-BOARD CONNECTOR, HEADER, 8 POSITION, 1ROW; Connector Systems:Wire-to-Boar
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106673-ND | 5092240P | 1355056 | 02M0076 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Wire-Board Connector, Header, 8 Position, 1Row; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector | Wire to Board Connector | |
| Mounting | Through Hole | Through hole | ||
| Voltage Rating | 40 volts | |||
| Current Rating | 3.0 amps |