"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
TE Connectivity 280372-2 PCB Header
TE Connectivity 280372-2 PCB Header
TE Connectivity 280372-2 PCB Header
CONNECTOR, HEADER, 6 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
6P AMPMODU II SHRD HDR ST 0.38AU
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106403-ND | 1354704 | 2329842P | 02M0075 | 41AJ6923 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Connector, Header, 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | 6P Ampmodu Ii Shrd Hdr St 0.38Au Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector | Wire to Board Connector | ||
| Mounting | Through Hole | Through hole | |||
| Voltage Rating | 40 volts | ||||
| Current Rating | 3.0 amps |