TE Connectivity Rectangular Connectors - 280371-2 280371-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 762052-280371-2 Series: AMPMODU Mod II Packaging: Bulk Number of Positions: 4 Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 80°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Voltage Rating: 40V Current Rating: 3A Material Flammability Rating: UL94 V-0 Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 98.4μin (2.5μm) Family Name: 280371 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 3 Wall Contact Length - Post: 0.138" (3.50mm) Overall Contact Length: 0.563" (14.30mm) Insulation Height: 0.496" (12.60mm) Contact Shape: Square Contact Length - Mating: 0.260" (6.60mm) Alternative Parts (Cross-Reference): 280371-1; ; Introduction Date: January 22, 2001 ECCN: EAR99 Country of Origin: Italy, Poland Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 762052-280371-2 Series: AMPMODU Mod II Packaging: Bulk Number of Positions: 4 Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 80°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Voltage Rating: 40V Current Rating: 3A Material Flammability Rating: UL94 V-0 Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 98.4μin (2.5μm) Family Name: 280371 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 3 Wall Contact Length - Post: 0.138" (3.50mm) Overall Contact Length: 0.563" (14.30mm) Insulation Height: 0.496" (12.60mm) Contact Shape: Square Contact Length - Mating: 0.260" (6.60mm) Alternative Parts (Cross-Reference): 280371-1; ; Introduction Date: January 22, 2001 ECCN: EAR99 Country of Origin: Italy, Poland Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 280371-2 - 762052-280371-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 280371-2
762052-280371-2
Rectangular Connectors - 280371-2 762052-280371-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 762052-280371-2 Series: AMPMODU Mod II Packaging: Bulk Number of Positions: 4 Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 80°C Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Contact Material: Brass Voltage Rating: 40V Current Rating: 3A Material Flammability Rating: UL94 V-0 Insulation Material: Thermoplastic Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 15μin (0.38μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 98.4μin (2.5μm) Family Name: 280371 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 3 Wall Contact Length - Post: 0.138" (3.50mm) Overall Contact Length: 0.563" (14.30mm) Insulation Height: 0.496" (12.60mm) Contact Shape: Square Contact Length - Mating: 0.260" (6.60mm) Alternative Parts (Cross-Reference): 280371-1; ; Introduction Date: January 22, 2001 ECCN: EAR99 Country of Origin: Italy, Poland Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 762052-280371-2
Series: AMPMODU Mod II
Packaging: Bulk
Number of Positions: 4
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 80°C
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Brass
Voltage Rating: 40V
Current Rating: 3A
Material Flammability Rating: UL94 V-0
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 15μin (0.38μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 98.4μin (2.5μm)
Family Name: 280371
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 3 Wall
Contact Length - Post: 0.138" (3.50mm)
Overall Contact Length: 0.563" (14.30mm)
Insulation Height: 0.496" (12.60mm)
Contact Shape: Square
Contact Length - Mating: 0.260" (6.60mm)
Alternative Parts (Cross-Reference): 280371-1; ;
Introduction Date: January 22, 2001
ECCN: EAR99
Country of Origin: Italy, Poland
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Rectangular Connectors - 280371-2 - 1123466-280371-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 280371-2
1123466-280371-2
Rectangular Connectors - 280371-2 1123466-280371-2
Manufacturer: Tyco Electronics Win Source Part Number: 1123466-280371-2 Manufacturer Homepage: www.macom.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Tyco Electronics
Win Source Part Number: 1123466-280371-2
Manufacturer Homepage: www.macom.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now
PCB Headers - 1354701 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1354701
PCB Headers 1354701
TE Connectivity 280371-2 PCB Header

TE Connectivity 280371-2 PCB Header

Supplier's Site
PCB Headers - 2329836P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2329836P
PCB Headers 2329836P
TE Connectivity 280371-2 PCB Header

TE Connectivity 280371-2 PCB Header

Supplier's Site
PCB Headers - 2329836 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2329836
PCB Headers 2329836
TE Connectivity 280371-2 PCB Header

TE Connectivity 280371-2 PCB Header

Supplier's Site
Singapore, Singapore
3A Electronic Connector
316-280371-2
3A Electronic Connector 316-280371-2
4P AMPMODU II Header, Straight, 2.54mm Pitch, 3A, Gold/Tin Product overview: 280371-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280371-2 can be used for catalog matching and distributor lookup.

4P AMPMODU II Header, Straight, 2.54mm Pitch, 3A, Gold/Tin Product overview: 280371-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280371-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A106401-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A106401-ND
Headers, Male Pins A106401-ND
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connector, Header, 2.54Mm, 4 Position; Connector Systems Amp - Te Connectivity - 02M0073 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2.54Mm, 4 Position; Connector Systems Amp - Te Connectivity
02M0073
Connector, Header, 2.54Mm, 4 Position; Connector Systems Amp - Te Connectivity 02M0073
CONNECTOR, HEADER, 2.54MM, 4 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2.54MM, 4 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 762052-280371-2 1123466-280371-2 1354701 2329836P 316-280371-2 A106401-ND 02M0073
Product Name Rectangular Connectors - 280371-2 Rectangular Connectors - 280371-2 PCB Headers PCB Headers 3A Electronic Connector Headers, Male Pins Connector, Header, 2.54Mm, 4 Position; Connector Systems Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector Header Connector; Header Wire to Board Connector
Termination Solder Solder Through Hole Through Hole Straight
Mounting Through Hole Through hole Through Hole
Voltage Rating 40 volts 40 volts
Unlock Full Specs
to access all available technical data