TE Connectivity Wire To Board Connector, Header, 4 Position, 1Row; Connector Systems Amp - Te Connectivity 280371-1.

Description
WIRE TO BOARD CONNECTOR, HEADER, 4 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
WIRE TO BOARD CONNECTOR, HEADER, 4 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector, Header, 4 Position, 1Row; Connector Systems Amp - Te Connectivity - 28AC8342 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Header, 4 Position, 1Row; Connector Systems Amp - Te Connectivity
28AC8342
Wire To Board Connector, Header, 4 Position, 1Row; Connector Systems Amp - Te Connectivity 28AC8342
WIRE TO BOARD CONNECTOR, HEADER, 4 POSITION, 1ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, HEADER, 4 POSITION, 1ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8342
Product Name Wire To Board Connector, Header, 4 Position, 1Row; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Contacts - 1327G22-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Industrial Circular Connectors - 190414 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details