TE Connectivity Headers, Male Pins 280370-2

Description
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A113276-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A113276-ND
Headers, Male Pins A113276-ND
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
PCB Headers - 1354700 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1354700
PCB Headers 1354700
TE Connectivity 280370-2 PCB Header

TE Connectivity 280370-2 PCB Header

Supplier's Site
PCB Headers - 2329814 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2329814
PCB Headers 2329814
TE Connectivity 280370-2 PCB Header

TE Connectivity 280370-2 PCB Header

Supplier's Site
PCB Headers - 2329814P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2329814P
PCB Headers 2329814P
TE Connectivity 280370-2 PCB Header

TE Connectivity 280370-2 PCB Header

Supplier's Site
Singapore, Singapore
3A Electronic Connector
316-280370-2
3A Electronic Connector 316-280370-2
2 POS 2.54mm Shrouded Header, Male Pin, Gold/Tin Plating, 3A Product overview: 280370-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280370-2 can be used for catalog matching and distributor lookup.

2 POS 2.54mm Shrouded Header, Male Pin, Gold/Tin Plating, 3A Product overview: 280370-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-280370-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 02M0071 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
02M0071
Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 02M0071
CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

CONN, HEADER, 2POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A113276-ND 1354700 2329814P 316-280370-2 02M0071
Product Name Headers, Male Pins PCB Headers PCB Headers 3A Electronic Connector Conn, Header, 2Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector Wire to Board Connector
Mounting Through Hole Through hole
Voltage Rating 40 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data