TE Connectivity Connector, Housing, Socket, 2.54Mm, 10 Position; Product Range Amp Te Connectivity 280362

Description
CONNECTOR, HOUSING, SOCKET, 2.54MM, 10 POSITION; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, SOCKET, 2.54MM, 10 POSITION; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Socket, 2.54Mm, 10 Position; Product Range Amp Te Connectivity - 39K1772 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Socket, 2.54Mm, 10 Position; Product Range Amp Te Connectivity
39K1772
Connector, Housing, Socket, 2.54Mm, 10 Position; Product Range Amp Te Connectivity 39K1772
CONNECTOR, HOUSING, SOCKET, 2.54MM, 10 POSITION; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, HOUSING, SOCKET, 2.54MM, 10 POSITION; Product Range:AMPMODU IV/V; Gender:Socket; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU IV/V Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39K1772
Product Name Connector, Housing, Socket, 2.54Mm, 10 Position; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details