TE Connectivity Wire-Board Connector, Receptacle, 6 Position, 1Row; Product Range Amp Te Connectivity 280360

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:-; Connector Type:Wire to Board RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:-; Connector Type:Wire to Board RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 6 Position, 1Row; Product Range Amp Te Connectivity - 39K1770 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 6 Position, 1Row; Product Range Amp Te Connectivity
39K1770
Wire-Board Connector, Receptacle, 6 Position, 1Row; Product Range Amp Te Connectivity 39K1770
WIRE-BOARD CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:2.54mm; For Use With:-; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 6 POSITION, 1ROW; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:2.54mm; For Use With:-; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39K1770
Product Name Wire-Board Connector, Receptacle, 6 Position, 1Row; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details