TE Connectivity Rectangular Wire & Cable Connectors & Housings 280359

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 3.1 MM  [.12 INCH ] Connector Length : 7.1 MM  [.28 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Latching Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 3.1 MM  [.12 INCH ] Connector Length : 7.1 MM  [.28 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Latching Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 280359 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
280359
Rectangular Wire & Cable Connectors & Housings 280359
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 3.1 MM  [.12 INCH ] Connector Length : 7.1 MM  [.28 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Detent Latching Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 3.1 MM  [.12 INCH ]
  • Connector Length : 7.1 MM  [.28 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Detent Latching
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now
Rectangular Connectors - 280359 - 906128-280359 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 280359
906128-280359
Rectangular Connectors - 280359 906128-280359
Manufacturer: TE Connectivity Win Source Part Number: 906128-280359 Series: AMPMODU Mod II Features: 4 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 2803 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 280359-ND, A121744, -280359-CSI, -280359-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 906128-280359
Series: AMPMODU Mod II
Features: 4 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 2803
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 280359-ND, A121744, -280359-CSI, -280359-LSI

Buy Now Datasheet
Swedesboro, NJ, United States
MOD II COSI RECP HSG

MOD II COSI RECP HSG

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors - 280359 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
280359
Connectors 280359
AMP MODU SINGLE ROW CONT 4 P

AMP MODU SINGLE ROW CONT 4 P

Buy Now
Wire Housings & Plugs - 2329959 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2329959
Wire Housings & Plugs 2329959
TE Connectivity 280359 Connector Housing

TE Connectivity 280359 Connector Housing

Supplier's Site
Wire Housings & Plugs - 2329959P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2329959P
Wire Housings & Plugs 2329959P
TE Connectivity 280359 Connector Housing

TE Connectivity 280359 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1638687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1638687
Wire Housings & Plugs 1638687
TE Connectivity 280359 Connector Housing

TE Connectivity 280359 Connector Housing

Supplier's Site
Singapore, Singapore
Electronic Connector
340-280359
Electronic Connector 340-280359
4 Pos 1 Row 2.54mm Pitch Female Socket Connector Product overview: 280359 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-280359 can be used for catalog matching and distributor lookup.

4 Pos 1 Row 2.54mm Pitch Female Socket Connector Product overview: 280359 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-280359 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A121744-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A121744-ND
Rectangular Connector Housings A121744-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
280359
Connectors >> Rectangular Connectors Housings 280359
2.54mm 1x4P 4 1 P=2.54mm Rectangular Connectors Housings ROHS

2.54mm 1x4P 4 1 P=2.54mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Conn Housing RCP 4 POS 2.54mm Crimp ST - 792-280359 - Utmel Electronic Limited
Hong Kong, China
Conn Housing RCP 4 POS 2.54mm Crimp ST
792-280359
Conn Housing RCP 4 POS 2.54mm Crimp ST 792-280359
Conn Housing RCP 4 POS 2.54mm Crimp ST

Conn Housing RCP 4 POS 2.54mm Crimp ST

Supplier's Site
280359 Rohs Compliant Amp - Te Connectivity - 82AC1343 - Newark, An Avnet Company
Chicago, IL, United States
280359 Rohs Compliant Amp - Te Connectivity
82AC1343
280359 Rohs Compliant Amp - Te Connectivity 82AC1343
280359 ROHS COMPLIANT: YES

280359 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Amp Modu, Single Row Cont 4 P Amp - Te Connectivity - 84M8815 - Newark, An Avnet Company
Chicago, IL, United States
Amp Modu, Single Row Cont 4 P Amp - Te Connectivity
84M8815
Amp Modu, Single Row Cont 4 P Amp - Te Connectivity 84M8815
AMP MODU, SINGLE ROW CONT 4 P

AMP MODU, SINGLE ROW CONT 4 P

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 280359 906128-280359 280359 280359 2329959 2329959P 1638687 340-280359 A121744-ND 280359 792-280359 82AC1343
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connectors - 280359 Connectors Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Electronic Connector Rectangular Connector Housings Connectors >> Rectangular Connectors Housings Conn Housing RCP 4 POS 2.54mm Crimp ST 280359 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging, PCB
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103958-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Headers, Male Pins - A108963-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 016961-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
Headers, Male Pins - A26658-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers