TE Connectivity Wire To Board Connector, Receptacle, 4 Position, 2.54Mm; Product Range Amp Te Connectivity 280359

Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 2.54MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:-; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 2.54MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:-; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector, Receptacle, 4 Position, 2.54Mm; Product Range Amp Te Connectivity - 39K1769 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Receptacle, 4 Position, 2.54Mm; Product Range Amp Te Connectivity
39K1769
Wire To Board Connector, Receptacle, 4 Position, 2.54Mm; Product Range Amp Te Connectivity 39K1769
WIRE TO BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 2.54MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2.54mm; For Use With:-; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, RECEPTACLE, 4 POSITION, 2.54MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2.54mm; For Use With:-; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39K1769
Product Name Wire To Board Connector, Receptacle, 4 Position, 2.54Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details