TE Connectivity Wire To Board Connector, Receptacle, 2 Position, 1Row; Product Range Amp Te Connectivity 280358-0

Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 1ROW; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU II Series Connectors; Connector Type:Wire to Board RoHS Compliant: Yes
Description
WIRE TO BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 1ROW; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU II Series Connectors; Connector Type:Wire to Board RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector, Receptacle, 2 Position, 1Row; Product Range Amp Te Connectivity - 39K1768 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Receptacle, 2 Position, 1Row; Product Range Amp Te Connectivity
39K1768
Wire To Board Connector, Receptacle, 2 Position, 1Row; Product Range Amp Te Connectivity 39K1768
WIRE TO BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 1ROW; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:2.54mm; For Use With:AMPMODU II Series Connectors; Connector Type:Wire to Board RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, RECEPTACLE, 2 POSITION, 1ROW; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:2.54mm; For Use With:AMPMODU II Series Connectors; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39K1768
Product Name Wire To Board Connector, Receptacle, 2 Position, 1Row; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details