TE Connectivity Electronic Connector 280232

Description
1 Pos Receptacle Housing, Crimp, Straight, Nylon, 105°C Product overview: 280232 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-280232 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1 Pos Receptacle Housing, Crimp, Straight, Nylon, 105°C Product overview: 280232 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-280232 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-280232
Electronic Connector 340-280232
1 Pos Receptacle Housing, Crimp, Straight, Nylon, 105°C Product overview: 280232 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-280232 can be used for catalog matching and distributor lookup.

1 Pos Receptacle Housing, Crimp, Straight, Nylon, 105°C Product overview: 280232 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-280232 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Housings, Boots - 280232-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
280232-ND
Housings, Boots 280232-ND
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors Unreviewed - 280232 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
280232
Connectors Unreviewed 280232
.250 SRS FASTON REC

.250 SRS FASTON REC

Buy Now
Terminals - 280232 - 854867-280232 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 280232
854867-280232
Terminals - 280232 854867-280232
Manufacturer: TE Connectivity Win Source Part Number: 854867-280232 Series: Faston Features: 1 Position Connector Package: Box Family Name: 2802 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -280232-CSI, -280232-SI, 0-0280232-0, -280232-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 854867-280232
Series: Faston
Features: 1 Position Connector
Package: Box
Family Name: 2802
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -280232-CSI, -280232-SI, 0-0280232-0, -280232-LSI

Buy Now Datasheet
Housings, Boots - 280232 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
280232
Housings, Boots 280232
CONN RCPT HSG 0.25 1POS NATURAL

CONN RCPT HSG 0.25 1POS NATURAL

Supplier's Site Datasheet
.250 Srs Faston Rec Amp - Te Connectivity - 17R9174 - Newark, An Avnet Company
Chicago, IL, United States
.250 Srs Faston Rec Amp - Te Connectivity
17R9174
.250 Srs Faston Rec Amp - Te Connectivity 17R9174
.250 SRS FASTON REC

.250 SRS FASTON REC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-280232 280232-ND 280232 280232 854867-280232 280232 17R9174
Product Name Electronic Connector Housings, Boots Connectors Unreviewed Terminals - 280232 Housings, Boots .250 Srs Faston Rec Amp - Te Connectivity
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products