TE Connectivity Terminals - 280232-5 280232-5

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197451-280232-5 Number of Positions: 1 Color: Black Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Mounting: Free Hanging (In-Line) Style: Housing Terminal Type: Quick Connect, Disconnect Terminal Size: 0.250" (6.35mm) Material: Polyamide (PA66), Nylon 6/6 Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197451-280232-5 Number of Positions: 1 Color: Black Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Mounting: Free Hanging (In-Line) Style: Housing Terminal Type: Quick Connect, Disconnect Terminal Size: 0.250" (6.35mm) Material: Polyamide (PA66), Nylon 6/6 Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 280232-5 - 197451-280232-5 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 280232-5
197451-280232-5
Terminals - 280232-5 197451-280232-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197451-280232-5 Number of Positions: 1 Color: Black Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Mounting: Free Hanging (In-Line) Style: Housing Terminal Type: Quick Connect, Disconnect Terminal Size: 0.250" (6.35mm) Material: Polyamide (PA66), Nylon 6/6 Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197451-280232-5
Number of Positions: 1
Color: Black
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Mounting: Free Hanging (In-Line)
Style: Housing
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.250" (6.35mm)
Material: Polyamide (PA66), Nylon 6/6
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
325-280232-5
Electronic Connector 325-280232-5
CONN RCPT HSG 0.25 1POS BLACK Product overview: 280232-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-280232-5 can be used for catalog matching and distributor lookup.

CONN RCPT HSG 0.25 1POS BLACK Product overview: 280232-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Housings, Boots. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 325-280232-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Housings, Boots - 280232-5-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
280232-5-ND
Housings, Boots 280232-5-ND
"1 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"

"1 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"

Buy Now Datasheet
Housings, Boots - 280232-5 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
280232-5
Housings, Boots 280232-5
CONN RCPT HSG 0.25 1POS BLACK

CONN RCPT HSG 0.25 1POS BLACK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
280232-5
Terminals 280232-5
Terminals .250 SRS FASTON

Terminals .250 SRS FASTON

Buy Now Datasheet
.250 Srs Faston Amp - Te Connectivity - 17R9175 - Newark, An Avnet Company
Chicago, IL, United States
.250 Srs Faston Amp - Te Connectivity
17R9175
.250 Srs Faston Amp - Te Connectivity 17R9175
.250 SRS FASTON

.250 SRS FASTON

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 197451-280232-5 325-280232-5 280232-5-ND 280232-5 280232-5 17R9175
Product Name Terminals - 280232-5 Electronic Connector Housings, Boots Housings, Boots Terminals .250 Srs Faston Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products