TE Connectivity Ring Terminals & Spade Terminals 280202-2

Description
Body Features Weight per Piece (G) : 1.046 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 4 MM  [.157 INCH ] Accepts Wire Insulation Diameter Range : 3 - 4 MM  [.118 - .157 INCH ] Barrel Inside Diameter : 2.84 MM , 1.7 MM  [.112 INCH , .067 INCH ] Overall Product Length : 20.83 MM  [.82 INCH ] Stud Diameter : 5.2 MM  [.205 INCH ] Tongue Thickness : .7 MM  [.028 INCH ] Wire Insulation Diameter (Min) : 3 MM  [.118 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Flat Sided Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Weight per Piece (G) : 1.046 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 4 MM  [.157 INCH ] Accepts Wire Insulation Diameter Range : 3 - 4 MM  [.118 - .157 INCH ] Barrel Inside Diameter : 2.84 MM , 1.7 MM  [.112 INCH , .067 INCH ] Overall Product Length : 20.83 MM  [.82 INCH ] Stud Diameter : 5.2 MM  [.205 INCH ] Tongue Thickness : .7 MM  [.028 INCH ] Wire Insulation Diameter (Min) : 3 MM  [.118 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Flat Sided Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 280202-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
280202-2
Ring Terminals & Spade Terminals 280202-2
Body Features Weight per Piece (G) : 1.046 Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter (Max) : 4 MM  [.157 INCH ] Accepts Wire Insulation Diameter Range : 3 - 4 MM  [.118 - .157 INCH ] Barrel Inside Diameter : 2.84 MM , 1.7 MM  [.112 INCH , .067 INCH ] Overall Product Length : 20.83 MM  [.82 INCH ] Stud Diameter : 5.2 MM  [.205 INCH ] Tongue Thickness : .7 MM  [.028 INCH ] Wire Insulation Diameter (Min) : 3 MM  [.118 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Flat Sided Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Weight per Piece (G) : 1.046

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 4 MM  [.157 INCH ]
  • Accepts Wire Insulation Diameter Range : 3 - 4 MM  [.118 - .157 INCH ]
  • Barrel Inside Diameter : 2.84 MM , 1.7 MM  [.112 INCH , .067 INCH ]
  • Overall Product Length : 20.83 MM  [.82 INCH ]
  • Stud Diameter : 5.2 MM  [.205 INCH ]
  • Tongue Thickness : .7 MM  [.028 INCH ]
  • Wire Insulation Diameter (Min) : 3 MM  [.118 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 2048 - 5178

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 4000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Flat Sided
  • Stud Size : #10
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
280202-2
Terminals 280202-2
Terminals COSSE RECT

Terminals COSSE RECT

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 280202-2 280202-2
Product Name Ring Terminals & Spade Terminals Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 1-192447-8 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104480-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 0660-206-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers