TE Connectivity Ring Terminals 280201-2

Description
Body Features Terminal & Contact Weight : .984 G  [.035 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.7 MM , 2.84 MM  [.067 INCH , .112 INCH ] Compatible Insulation Diameter (Max) : 4 MM  [.16 INCH ] Compatible Insulation Diameter (Min) : 3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 3 - 4 MM  [.118 - .157 INCH ] Product Length : 20.7 MM  [.815 INCH ] Stud Diameter : 6.4 MM  [.252 INCH ] Tongue Thickness : .7 MM  [.028 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Flat Sided Stud Size : 1/4 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .984 G  [.035 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.7 MM , 2.84 MM  [.067 INCH , .112 INCH ] Compatible Insulation Diameter (Max) : 4 MM  [.16 INCH ] Compatible Insulation Diameter (Min) : 3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 3 - 4 MM  [.118 - .157 INCH ] Product Length : 20.7 MM  [.815 INCH ] Stud Diameter : 6.4 MM  [.252 INCH ] Tongue Thickness : .7 MM  [.028 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Flat Sided Stud Size : 1/4 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 280201-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
280201-2
Ring Terminals 280201-2
Body Features Terminal & Contact Weight : .984 G  [.035 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.7 MM , 2.84 MM  [.067 INCH , .112 INCH ] Compatible Insulation Diameter (Max) : 4 MM  [.16 INCH ] Compatible Insulation Diameter (Min) : 3 MM  [.118 INCH ] Compatible Insulation Diameter Range : 3 - 4 MM  [.118 - .157 INCH ] Product Length : 20.7 MM  [.815 INCH ] Stud Diameter : 6.4 MM  [.252 INCH ] Tongue Thickness : .7 MM  [.028 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size (CMA) : 2048 - 5178 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Flat Sided Stud Size : 1/4 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .984 G  [.035 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.7 MM , 2.84 MM  [.067 INCH , .112 INCH ]
  • Compatible Insulation Diameter (Max) : 4 MM  [.16 INCH ]
  • Compatible Insulation Diameter (Min) : 3 MM  [.118 INCH ]
  • Compatible Insulation Diameter Range : 3 - 4 MM  [.118 - .157 INCH ]
  • Product Length : 20.7 MM  [.815 INCH ]
  • Stud Diameter : 6.4 MM  [.252 INCH ]
  • Tongue Thickness : .7 MM  [.028 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size (CMA) : 2048 - 5178

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 4000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Flat Sided
  • Stud Size : 1/4
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 280201-2
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627100-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details