TE Connectivity Quick Disconnects 280081-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 3 - 4 MM  [.118 - .157 INCH ] Product Length : 28 MM  [1.1 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.62 Wire Size (AWG) : 18 - 13 Electrical Characteristics Voltage Rating (V) : 250 Mechanical Attachment Locking Lance Height (MM) : 1.5 Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3500 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 3 - 4 MM  [.118 - .157 INCH ] Product Length : 28 MM  [1.1 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.62 Wire Size (AWG) : 18 - 13 Electrical Characteristics Voltage Rating (V) : 250 Mechanical Attachment Locking Lance Height (MM) : 1.5 Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3500 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 280081-3 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
280081-3
Quick Disconnects 280081-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 3 - 4 MM  [.118 - .157 INCH ] Product Length : 28 MM  [1.1 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.62 Wire Size (AWG) : 18 - 13 Electrical Characteristics Voltage Rating (V) : 250 Mechanical Attachment Locking Lance Height (MM) : 1.5 Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3500 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter Range : 3 - 4 MM  [.118 - .157 INCH ]
  • Product Length : 28 MM  [1.1 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .82 - 2.62
  • Wire Size (AWG) : 18 - 13

Electrical Characteristics


  • Voltage Rating (V) : 250

Mechanical Attachment


  • Locking Lance Height (MM) : 1.5
  • Mating Retention Type : Locking Lance
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 3500

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 280081-3
Product Name Quick Disconnects
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-150656-1 - TE Connectivity
Specs
Terminal Type Shur-Plug Terminal
Material Unplated
Features RoHS
View Details
3 suppliers
Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1-1627041-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 21 AWG
View Details