TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 280081-2

Description
Win Source Part Number: 1364874-280081-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 280081 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 13-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 1.102" (28.00mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.618" (15.70mm) Insulation Diameter: 0.157" (3.99mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364874-280081-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 280081 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 13-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 1.102" (28.00mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.618" (15.70mm) Insulation Diameter: 0.157" (3.99mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364874-280081-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364874-280081-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364874-280081-2
Win Source Part Number: 1364874-280081-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 280081 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 13-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 1.102" (28.00mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.618" (15.70mm) Insulation Diameter: 0.157" (3.99mm)

Win Source Part Number: 1364874-280081-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 280081
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 13-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 1.102" (28.00mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.618" (15.70mm)
Insulation Diameter: 0.157" (3.99mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111137TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111137TR-ND
Quick Connects, Quick Disconnect Connectors A111137TR-ND
"0.250"" (6.35mm) Quick Connect Male 13-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 13-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111137CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111137CT-ND
Quick Connects, Quick Disconnect Connectors A111137CT-ND
"0.250"" (6.35mm) Quick Connect Male 13-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 13-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-280081-2
Electronic Connector 392-280081-2
14-18AWG Brass Male Quick Disconnect Terminal, 6.35mm Tab, Tin Plated Product overview: 280081-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-280081-2 can be used for catalog matching and distributor lookup.

14-18AWG Brass Male Quick Disconnect Terminal, 6.35mm Tab, Tin Plated Product overview: 280081-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-280081-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
250 Fastin-On Tab Rohs Compliant Amp - Te Connectivity - 12H8019 - Newark, An Avnet Company
Chicago, IL, United States
250 Fastin-On Tab Rohs Compliant Amp - Te Connectivity
12H8019
250 Fastin-On Tab Rohs Compliant Amp - Te Connectivity 12H8019
250 FASTIN-ON TAB ROHS COMPLIANT: YES

250 FASTIN-ON TAB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364874-280081-2 A111137TR-ND 392-280081-2 12H8019
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector 250 Fastin-On Tab Rohs Compliant Amp - Te Connectivity
Termination Crimp Tab
Unlock Full Specs
to access all available technical data

Similar Products