TE Connectivity Quick Connects, Quick Disconnect Connectors 280080-1

Description
"0.250"" (6.35mm) Quick Connect Male 10-11 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 10-11 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A135910CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A135910CT-ND
Quick Connects, Quick Disconnect Connectors A135910CT-ND
"0.250"" (6.35mm) Quick Connect Male 10-11 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 10-11 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A135910TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A135910TR-ND
Quick Connects, Quick Disconnect Connectors A135910TR-ND
"0.250"" (6.35mm) Quick Connect Male 10-11 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 10-11 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors Package: Tape & Reel (TR) Cut Tape (CT) Gender: Male Terminal Type: Standard Length - Overall: 1.102" (28.00mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.618" (15.70mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors
Package: Tape & Reel (TR) Cut Tape (CT)
Gender: Male
Terminal Type: Standard
Length - Overall: 1.102" (28.00mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.618" (15.70mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-280080-1
Electronic Connector 392-280080-1
Male Quick Disconnect Terminal, 10-11AWG, Brass, 6.35mm Tab Product overview: 280080-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-280080-1 can be used for catalog matching and distributor lookup.

Male Quick Disconnect Terminal, 10-11AWG, Brass, 6.35mm Tab Product overview: 280080-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-280080-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fastin-On Tab .250 Series Rohs Compliant Amp - Te Connectivity - 12H8017 - Newark, An Avnet Company
Chicago, IL, United States
Fastin-On Tab .250 Series Rohs Compliant Amp - Te Connectivity
12H8017
Fastin-On Tab .250 Series Rohs Compliant Amp - Te Connectivity 12H8017
FASTIN-ON TAB .250 SERIES ROHS COMPLIANT: YES

FASTIN-ON TAB .250 SERIES ROHS COMPLIANT: YES

Supplier's Site
Ff 250 Tab 4-6Mm2 Br Amp - Te Connectivity - 41AJ6914 - Newark, An Avnet Company
Chicago, IL, United States
Ff 250 Tab 4-6Mm2 Br Amp - Te Connectivity
41AJ6914
Ff 250 Tab 4-6Mm2 Br Amp - Te Connectivity 41AJ6914
FF 250 TAB 4-6MM2 BR

FF 250 TAB 4-6MM2 BR

Supplier's Site
Sheung Wan, Hong Kong
Terminals
280080-1
Terminals 280080-1
Terminals FASTIN-ON TAB .250 SERIES

Terminals FASTIN-ON TAB .250 SERIES

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A135910CT-ND 392-280080-1 12H8017 280080-1
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects Terminals Quick Connects, Quick Disconnect Connectors Electronic Connector Fastin-On Tab .250 Series Rohs Compliant Amp - Te Connectivity Terminals
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products