TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 280075-2

Description
Win Source Part Number: 1364753-280075-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 280075 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 10-12 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 1.472" (37.40mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.375" (9.53mm) Tab Thickness: 0.048" (1.22mm) Tab Length: 0.843" (21.40mm) Insulation Diameter: 0.134" ~ 0.201" (3.40mm ~ 5.10mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364753-280075-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 280075 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 10-12 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 1.472" (37.40mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.375" (9.53mm) Tab Thickness: 0.048" (1.22mm) Tab Length: 0.843" (21.40mm) Insulation Diameter: 0.134" ~ 0.201" (3.40mm ~ 5.10mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364753-280075-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364753-280075-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364753-280075-2
Win Source Part Number: 1364753-280075-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 280075 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 10-12 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 1.472" (37.40mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.375" (9.53mm) Tab Thickness: 0.048" (1.22mm) Tab Length: 0.843" (21.40mm) Insulation Diameter: 0.134" ~ 0.201" (3.40mm ~ 5.10mm)

Win Source Part Number: 1364753-280075-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 280075
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 10-12 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 1.472" (37.40mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.375" (9.53mm)
Tab Thickness: 0.048" (1.22mm)
Tab Length: 0.843" (21.40mm)
Insulation Diameter: 0.134" ~ 0.201" (3.40mm ~ 5.10mm)

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
392-280075-2
250V Electronic Connector 392-280075-2
Brass Tab Terminal 10-12AWG, 9.53mm Tab, Tin Plated, 250V Product overview: 280075-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-280075-2 can be used for catalog matching and distributor lookup.

Brass Tab Terminal 10-12AWG, 9.53mm Tab, Tin Plated, 250V Product overview: 280075-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-280075-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A107118TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107118TR-ND
Quick Connects, Quick Disconnect Connectors A107118TR-ND
"0.375"" (9.53mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Insulated"

"0.375"" (9.53mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107118CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107118CT-ND
Quick Connects, Quick Disconnect Connectors A107118CT-ND
"0.375"" (9.53mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Insulated"

"0.375"" (9.53mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 280075-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
280075-2
Contacts 280075-2
FF 375 TAB 3-6MM2 PTBR

FF 375 TAB 3-6MM2 PTBR

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Quick Disconnect Terminal, Male Quick Disconnect, Faston 375 Series, 0.375
Chicago, IL, United States
Quick Disconnect Terminal, Male Quick Disconnect, Faston 375 Series, 0.375" X 0.048" Rohs Compliant Amp - Te Connectivity
58Y4025
Quick Disconnect Terminal, Male Quick Disconnect, Faston 375 Series, 0.375" X 0.048" Rohs Compliant Amp - Te Connectivity 58Y4025
Quick Disconnect Terminal, Male Quick Disconnect, FASTON 375 Series, 0.375" x 0.048" RoHS Compliant: Yes

Quick Disconnect Terminal, Male Quick Disconnect, FASTON 375 Series, 0.375" x 0.048" RoHS Compliant: Yes

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 280075-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
280075-2
Quick Connects, Quick Disconnect Connectors 280075-2
CONN QC TAB 10-12AWG 0.375 CRIMP

CONN QC TAB 10-12AWG 0.375 CRIMP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
280075-2
Terminals 280075-2
Terminals .375 F-F

Terminals .375 F-F

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364753-280075-2 392-280075-2 A107118TR-ND 280075-2 58Y4025 280075-2 280075-2
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 250V Electronic Connector Quick Connects, Quick Disconnect Connectors Contacts Quick Disconnect Terminal, Male Quick Disconnect, Faston 375 Series, 0.375" X 0.048" Rohs Compliant Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors Terminals
Termination Crimp Tab Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details